NIC Components Corp. Inductor, 47Uh, Semishielded, 0.42A; Inductance Nic Components NPIS48LS470MTRF

Description
INDUCTOR, 47UH, SEMISHIELDED, 0.42A; Inductance:47µH; RMS Current (Irms):420mA; Inductor Construction:Semishi elded; Saturation Current (Isat):570mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.8mm RoHS Compliant: Yes
Description
INDUCTOR, 47UH, SEMISHIELDED, 0.42A; Inductance:47µH; RMS Current (Irms):420mA; Inductor Construction:Semishi elded; Saturation Current (Isat):570mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, Semishielded, 0.42A; Inductance Nic Components - 41AH9010 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Semishielded, 0.42A; Inductance Nic Components
41AH9010
Inductor, 47Uh, Semishielded, 0.42A; Inductance Nic Components 41AH9010
INDUCTOR, 47UH, SEMISHIELDED, 0.42A; Inductance:47µH; RMS Current (Irms):420mA; Inductor Construction:Semishi elded; Saturation Current (Isat):570mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.8mm RoHS Compliant: Yes

INDUCTOR, 47UH, SEMISHIELDED, 0.42A; Inductance:47µH; RMS Current (Irms):420mA; Inductor Construction:Semishielded; Saturation Current (Isat):570mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 47Uh, Semishielded, 0.42A; Inductance Nic Components - 41AH9011 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Semishielded, 0.42A; Inductance Nic Components
41AH9011
Inductor, 47Uh, Semishielded, 0.42A; Inductance Nic Components 41AH9011
INDUCTOR, 47UH, SEMISHIELDED, 0.42A; Inductance:47µH; RMS Current (Irms):420mA; Inductor Construction:Semishi elded; Saturation Current (Isat):570mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.8mm RoHS Compliant: Yes

INDUCTOR, 47UH, SEMISHIELDED, 0.42A; Inductance:47µH; RMS Current (Irms):420mA; Inductor Construction:Semishielded; Saturation Current (Isat):570mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9010
Product Name Inductor, 47Uh, Semishielded, 0.42A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details