NIC Components Corp. Inductor, 22Uh, Semishielded, 0.59A; Inductance Nic Components NPIS48LS220MTRF

Description
INDUCTOR, 22UH, SEMISHIELDED, 0.59A; Inductance:22µH; RMS Current (Irms):590mA; Inductor Construction:Semishi elded; Saturation Current (Isat):800mA; Product Range:NPIS_LS Series; DC Resistance Max:0.36ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22UH, SEMISHIELDED, 0.59A; Inductance:22µH; RMS Current (Irms):590mA; Inductor Construction:Semishi elded; Saturation Current (Isat):800mA; Product Range:NPIS_LS Series; DC Resistance Max:0.36ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, Semishielded, 0.59A; Inductance Nic Components - 41AH9006 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Semishielded, 0.59A; Inductance Nic Components
41AH9006
Inductor, 22Uh, Semishielded, 0.59A; Inductance Nic Components 41AH9006
INDUCTOR, 22UH, SEMISHIELDED, 0.59A; Inductance:22µH; RMS Current (Irms):590mA; Inductor Construction:Semishi elded; Saturation Current (Isat):800mA; Product Range:NPIS_LS Series; DC Resistance Max:0.36ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SEMISHIELDED, 0.59A; Inductance:22µH; RMS Current (Irms):590mA; Inductor Construction:Semishielded; Saturation Current (Isat):800mA; Product Range:NPIS_LS Series; DC Resistance Max:0.36ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Semishielded, 0.59A; Inductance Nic Components - 41AH9007 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Semishielded, 0.59A; Inductance Nic Components
41AH9007
Inductor, 22Uh, Semishielded, 0.59A; Inductance Nic Components 41AH9007
INDUCTOR, 22UH, SEMISHIELDED, 0.59A; Inductance:22µH; RMS Current (Irms):590mA; Inductor Construction:Semishi elded; Saturation Current (Isat):800mA; Product Range:NPIS_LS Series; DC Resistance Max:0.36ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SEMISHIELDED, 0.59A; Inductance:22µH; RMS Current (Irms):590mA; Inductor Construction:Semishielded; Saturation Current (Isat):800mA; Product Range:NPIS_LS Series; DC Resistance Max:0.36ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9006
Product Name Inductor, 22Uh, Semishielded, 0.59A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176780-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers