Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192562-NPIS43LS6R8M
Shielding: Shielded
Inductance: 6.8 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Height: 3 mm
Categories: Custom Parts
DC Resistance (DCR): 90 mΩ
Case / Package: 1515
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Max DC Current: 1.6 A
RoHS: Compliant
Schedule B: 8504500000, 8504500000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1192562-NPIS43LS6R8MTRF |
| Product Name | Custom Parts - Custom Parts (N - R) - NPIS43LS6R8MTRF |