NIC Components Corp. Inductor, 6.8Uh, Semishielded, 1.6A; Inductance Nic Components NPIS43LS6R8MTRF

Description
INDUCTOR, 6.8UH, SEMISHIELDED, 1.6A; Inductance:6.8µH; RMS Current (Irms):1.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.75A; Product Range:NPIS_LS Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 6.8UH, SEMISHIELDED, 1.6A; Inductance:6.8µH; RMS Current (Irms):1.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.75A; Product Range:NPIS_LS Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 6.8Uh, Semishielded, 1.6A; Inductance Nic Components - 41AH9000 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 1.6A; Inductance Nic Components
41AH9000
Inductor, 6.8Uh, Semishielded, 1.6A; Inductance Nic Components 41AH9000
INDUCTOR, 6.8UH, SEMISHIELDED, 1.6A; Inductance:6.8µH; RMS Current (Irms):1.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.75A; Product Range:NPIS_LS Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 6.8UH, SEMISHIELDED, 1.6A; Inductance:6.8µH; RMS Current (Irms):1.6A; Inductor Construction:Semishielded; Saturation Current (Isat):2.75A; Product Range:NPIS_LS Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 6.8Uh, Semishielded, 1.6A; Inductance Nic Components - 41AH9001 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 1.6A; Inductance Nic Components
41AH9001
Inductor, 6.8Uh, Semishielded, 1.6A; Inductance Nic Components 41AH9001
INDUCTOR, 6.8UH, SEMISHIELDED, 1.6A; Inductance:6.8µH; RMS Current (Irms):1.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.75A; Product Range:NPIS_LS Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 6.8UH, SEMISHIELDED, 1.6A; Inductance:6.8µH; RMS Current (Irms):1.6A; Inductor Construction:Semishielded; Saturation Current (Isat):2.75A; Product Range:NPIS_LS Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9000
Product Name Inductor, 6.8Uh, Semishielded, 1.6A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 6.8 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-9N5 016008C-9N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details