NIC Components Corp. Inductor, 3.3Uh, Semishielded, 2.4A; Inductance Nic Components NPIS43LS3R3MTRF

Description
INDUCTOR, 3.3UH, SEMISHIELDED, 2.4A; Inductance:3.3µH; RMS Current (Irms):2.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.3A; Product Range:NPIS_LS Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3.3UH, SEMISHIELDED, 2.4A; Inductance:3.3µH; RMS Current (Irms):2.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.3A; Product Range:NPIS_LS Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, Semishielded, 2.4A; Inductance Nic Components - 41AH8998 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 2.4A; Inductance Nic Components
41AH8998
Inductor, 3.3Uh, Semishielded, 2.4A; Inductance Nic Components 41AH8998
INDUCTOR, 3.3UH, SEMISHIELDED, 2.4A; Inductance:3.3µH; RMS Current (Irms):2.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.3A; Product Range:NPIS_LS Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SEMISHIELDED, 2.4A; Inductance:3.3µH; RMS Current (Irms):2.4A; Inductor Construction:Semishielded; Saturation Current (Isat):3.3A; Product Range:NPIS_LS Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.3Uh, Semishielded, 2.4A; Inductance Nic Components - 41AH8999 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 2.4A; Inductance Nic Components
41AH8999
Inductor, 3.3Uh, Semishielded, 2.4A; Inductance Nic Components 41AH8999
INDUCTOR, 3.3UH, SEMISHIELDED, 2.4A; Inductance:3.3µH; RMS Current (Irms):2.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.3A; Product Range:NPIS_LS Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SEMISHIELDED, 2.4A; Inductance:3.3µH; RMS Current (Irms):2.4A; Inductor Construction:Semishielded; Saturation Current (Isat):3.3A; Product Range:NPIS_LS Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8998
Product Name Inductor, 3.3Uh, Semishielded, 2.4A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 35
View Details
Fixed Inductors - 486-5709-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers