NIC Components Corp. Inductor, 18Uh, Semishielded, 1.1A; Inductance Nic Components NPIS43LS180MTRF

Description
INDUCTOR, 18UH, SEMISHIELDED, 1.1A; Inductance:18µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.4A; Product Range:NPIS_LS Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 18UH, SEMISHIELDED, 1.1A; Inductance:18µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.4A; Product Range:NPIS_LS Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 18Uh, Semishielded, 1.1A; Inductance Nic Components - 41AH8994 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, Semishielded, 1.1A; Inductance Nic Components
41AH8994
Inductor, 18Uh, Semishielded, 1.1A; Inductance Nic Components 41AH8994
INDUCTOR, 18UH, SEMISHIELDED, 1.1A; Inductance:18µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.4A; Product Range:NPIS_LS Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 18UH, SEMISHIELDED, 1.1A; Inductance:18µH; RMS Current (Irms):1.1A; Inductor Construction:Semishielded; Saturation Current (Isat):1.4A; Product Range:NPIS_LS Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 18Uh, Semishielded, 1.1A; Inductance Nic Components - 41AH8995 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, Semishielded, 1.1A; Inductance Nic Components
41AH8995
Inductor, 18Uh, Semishielded, 1.1A; Inductance Nic Components 41AH8995
INDUCTOR, 18UH, SEMISHIELDED, 1.1A; Inductance:18µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.4A; Product Range:NPIS_LS Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 18UH, SEMISHIELDED, 1.1A; Inductance:18µH; RMS Current (Irms):1.1A; Inductor Construction:Semishielded; Saturation Current (Isat):1.4A; Product Range:NPIS_LS Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8994
Product Name Inductor, 18Uh, Semishielded, 1.1A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 18 microH
Inductance Tolerance 20 (+/- %)
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Leaded Inductors - 1910560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details