NIC Components Corp. Inductor, 15Uh, Semishielded, 1.11A; Inductance Nic Components NPIS43LS150MTRF

Description
INDUCTOR, 15UH, SEMISHIELDED, 1.11A; Inductance:15µH; RMS Current (Irms):1.11A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.65A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 3mm RoHS Compliant: Yes
Description
INDUCTOR, 15UH, SEMISHIELDED, 1.11A; Inductance:15µH; RMS Current (Irms):1.11A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.65A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 15Uh, Semishielded, 1.11A; Inductance Nic Components - 41AH8992 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Semishielded, 1.11A; Inductance Nic Components
41AH8992
Inductor, 15Uh, Semishielded, 1.11A; Inductance Nic Components 41AH8992
INDUCTOR, 15UH, SEMISHIELDED, 1.11A; Inductance:15µH; RMS Current (Irms):1.11A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.65A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 3mm RoHS Compliant: Yes

INDUCTOR, 15UH, SEMISHIELDED, 1.11A; Inductance:15µH; RMS Current (Irms):1.11A; Inductor Construction:Semishielded; Saturation Current (Isat):1.65A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 3mm RoHS Compliant: Yes

Supplier's Site
Inductor, 15Uh, Semishielded, 1.11A; Inductance Nic Components - 41AH8993 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Semishielded, 1.11A; Inductance Nic Components
41AH8993
Inductor, 15Uh, Semishielded, 1.11A; Inductance Nic Components 41AH8993
INDUCTOR, 15UH, SEMISHIELDED, 1.11A; Inductance:15µH; RMS Current (Irms):1.11A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.65A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 3mm RoHS Compliant: Yes

INDUCTOR, 15UH, SEMISHIELDED, 1.11A; Inductance:15µH; RMS Current (Irms):1.11A; Inductor Construction:Semishielded; Saturation Current (Isat):1.65A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8992
Product Name Inductor, 15Uh, Semishielded, 1.11A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911153P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.6 ohms
Rated DC Current 400 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details