NIC Components Corp. Inductor, 6.8Uh, Semishielded, 1.04A; Inductance Nic Components NPIS42LS6R8MTRF

Description
INDUCTOR, 6.8UH, SEMISHIELDED, 1.04A; Inductance:6.8µH; RMS Current (Irms):1.04A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.2A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes
Description
INDUCTOR, 6.8UH, SEMISHIELDED, 1.04A; Inductance:6.8µH; RMS Current (Irms):1.04A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.2A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 6.8Uh, Semishielded, 1.04A; Inductance Nic Components - 41AH8986 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 1.04A; Inductance Nic Components
41AH8986
Inductor, 6.8Uh, Semishielded, 1.04A; Inductance Nic Components 41AH8986
INDUCTOR, 6.8UH, SEMISHIELDED, 1.04A; Inductance:6.8µH; RMS Current (Irms):1.04A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.2A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes

INDUCTOR, 6.8UH, SEMISHIELDED, 1.04A; Inductance:6.8µH; RMS Current (Irms):1.04A; Inductor Construction:Semishielded; Saturation Current (Isat):2.2A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 6.8Uh, Semishielded, 1.04A; Inductance Nic Components - 41AH8987 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 1.04A; Inductance Nic Components
41AH8987
Inductor, 6.8Uh, Semishielded, 1.04A; Inductance Nic Components 41AH8987
INDUCTOR, 6.8UH, SEMISHIELDED, 1.04A; Inductance:6.8µH; RMS Current (Irms):1.04A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.2A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes

INDUCTOR, 6.8UH, SEMISHIELDED, 1.04A; Inductance:6.8µH; RMS Current (Irms):1.04A; Inductor Construction:Semishielded; Saturation Current (Isat):2.2A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8986
Product Name Inductor, 6.8Uh, Semishielded, 1.04A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176784-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details