NIC Components Corp. Inductor, 47Uh, Semishielded, 0.44A; Inductance Nic Components NPIS42LS470MTRF

Description
INDUCTOR, 47UH, SEMISHIELDED, 0.44A; Inductance:47µH; RMS Current (Irms):440mA; Inductor Construction:Semishi elded; Saturation Current (Isat):740mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes
Description
INDUCTOR, 47UH, SEMISHIELDED, 0.44A; Inductance:47µH; RMS Current (Irms):440mA; Inductor Construction:Semishi elded; Saturation Current (Isat):740mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, Semishielded, 0.44A; Inductance Nic Components - 41AH8984 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Semishielded, 0.44A; Inductance Nic Components
41AH8984
Inductor, 47Uh, Semishielded, 0.44A; Inductance Nic Components 41AH8984
INDUCTOR, 47UH, SEMISHIELDED, 0.44A; Inductance:47µH; RMS Current (Irms):440mA; Inductor Construction:Semishi elded; Saturation Current (Isat):740mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes

INDUCTOR, 47UH, SEMISHIELDED, 0.44A; Inductance:47µH; RMS Current (Irms):440mA; Inductor Construction:Semishielded; Saturation Current (Isat):740mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 47Uh, Semishielded, 0.44A; Inductance Nic Components - 41AH8985 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Semishielded, 0.44A; Inductance Nic Components
41AH8985
Inductor, 47Uh, Semishielded, 0.44A; Inductance Nic Components 41AH8985
INDUCTOR, 47UH, SEMISHIELDED, 0.44A; Inductance:47µH; RMS Current (Irms):440mA; Inductor Construction:Semishi elded; Saturation Current (Isat):740mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes

INDUCTOR, 47UH, SEMISHIELDED, 0.44A; Inductance:47µH; RMS Current (Irms):440mA; Inductor Construction:Semishielded; Saturation Current (Isat):740mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8984
Product Name Inductor, 47Uh, Semishielded, 0.44A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1670148 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.9 microH
View Details
Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details