NIC Components Corp. Inductor, 3.3Uh, Semishielded, 1.4A; Inductance Nic Components NPIS42LS3R3MTRF

Description
INDUCTOR, 3.3UH, SEMISHIELDED, 1.4A; Inductance:3.3µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.2A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes
Description
INDUCTOR, 3.3UH, SEMISHIELDED, 1.4A; Inductance:3.3µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.2A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, Semishielded, 1.4A; Inductance Nic Components - 41AH8982 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 1.4A; Inductance Nic Components
41AH8982
Inductor, 3.3Uh, Semishielded, 1.4A; Inductance Nic Components 41AH8982
INDUCTOR, 3.3UH, SEMISHIELDED, 1.4A; Inductance:3.3µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.2A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes

INDUCTOR, 3.3UH, SEMISHIELDED, 1.4A; Inductance:3.3µH; RMS Current (Irms):1.4A; Inductor Construction:Semishielded; Saturation Current (Isat):3.2A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 3.3Uh, Semishielded, 1.4A; Inductance Nic Components - 41AH8983 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 1.4A; Inductance Nic Components
41AH8983
Inductor, 3.3Uh, Semishielded, 1.4A; Inductance Nic Components 41AH8983
INDUCTOR, 3.3UH, SEMISHIELDED, 1.4A; Inductance:3.3µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.2A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes

INDUCTOR, 3.3UH, SEMISHIELDED, 1.4A; Inductance:3.3µH; RMS Current (Irms):1.4A; Inductor Construction:Semishielded; Saturation Current (Isat):3.2A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8982
Product Name Inductor, 3.3Uh, Semishielded, 1.4A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details