NIC Components Corp. Inductor, 2.2Uh, Semishielded, 1.85A; Inductance Nic Components NPIS42LS2R2YTRF

Description
INDUCTOR, 2.2UH, SEMISHIELDED, 1.85A; Inductance:2.2µH; RMS Current (Irms):1.85A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.4A; Product Range:NPIS-LS Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 30%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, SEMISHIELDED, 1.85A; Inductance:2.2µH; RMS Current (Irms):1.85A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.4A; Product Range:NPIS-LS Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 30%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, Semishielded, 1.85A; Inductance Nic Components - 18AH4675 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 1.85A; Inductance Nic Components
18AH4675
Inductor, 2.2Uh, Semishielded, 1.85A; Inductance Nic Components 18AH4675
INDUCTOR, 2.2UH, SEMISHIELDED, 1.85A; Inductance:2.2µH; RMS Current (Irms):1.85A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.4A; Product Range:NPIS-LS Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 30%RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 1.85A; Inductance:2.2µH; RMS Current (Irms):1.85A; Inductor Construction:Semishielded; Saturation Current (Isat):3.4A; Product Range:NPIS-LS Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 30%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Semishielded, 1.85A; Inductance Nic Components - 18AH4674 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 1.85A; Inductance Nic Components
18AH4674
Inductor, 2.2Uh, Semishielded, 1.85A; Inductance Nic Components 18AH4674
INDUCTOR, 2.2UH, SEMISHIELDED, 1.85A; Inductance:2.2µH; RMS Current (Irms):1.85A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.4A; Product Range:NPIS-LS Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 30%RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 1.85A; Inductance:2.2µH; RMS Current (Irms):1.85A; Inductor Construction:Semishielded; Saturation Current (Isat):3.4A; Product Range:NPIS-LS Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 30%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 18AH4675
Product Name Inductor, 2.2Uh, Semishielded, 1.85A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details