NIC Components Corp. Inductor, 100Uh, Semishielded, 0.31A; Inductance Nic Components NPIS42LS101MTRF

Description
INDUCTOR, 100UH, SEMISHIELDED, 0.31A; Inductance:100µH; RMS Current (Irms):310mA; Inductor Construction:Semishi elded; Saturation Current (Isat):520mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes
Description
INDUCTOR, 100UH, SEMISHIELDED, 0.31A; Inductance:100µH; RMS Current (Irms):310mA; Inductor Construction:Semishi elded; Saturation Current (Isat):520mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, Semishielded, 0.31A; Inductance Nic Components - 41AH8981 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Semishielded, 0.31A; Inductance Nic Components
41AH8981
Inductor, 100Uh, Semishielded, 0.31A; Inductance Nic Components 41AH8981
INDUCTOR, 100UH, SEMISHIELDED, 0.31A; Inductance:100µH; RMS Current (Irms):310mA; Inductor Construction:Semishi elded; Saturation Current (Isat):520mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes

INDUCTOR, 100UH, SEMISHIELDED, 0.31A; Inductance:100µH; RMS Current (Irms):310mA; Inductor Construction:Semishielded; Saturation Current (Isat):520mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 100Uh, Semishielded, 0.31A; Inductance Nic Components - 41AH8980 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Semishielded, 0.31A; Inductance Nic Components
41AH8980
Inductor, 100Uh, Semishielded, 0.31A; Inductance Nic Components 41AH8980
INDUCTOR, 100UH, SEMISHIELDED, 0.31A; Inductance:100µH; RMS Current (Irms):310mA; Inductor Construction:Semishi elded; Saturation Current (Isat):520mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes

INDUCTOR, 100UH, SEMISHIELDED, 0.31A; Inductance:100µH; RMS Current (Irms):310mA; Inductor Construction:Semishielded; Saturation Current (Isat):520mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8981
Product Name Inductor, 100Uh, Semishielded, 0.31A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Common Mode Chokes - 1234268 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 10000 milliamps
View Details