NIC Components Corp. Inductor, 4.7Uh, Semishielded, 1.05A; Inductance Nic Components NPIS41LS4R7YTRF

Description
INDUCTOR, 4.7UH, SEMISHIELDED, 1.05A; Inductance:4.7µH; RMS Current (Irms):1.05A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes
Description
INDUCTOR, 4.7UH, SEMISHIELDED, 1.05A; Inductance:4.7µH; RMS Current (Irms):1.05A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, Semishielded, 1.05A; Inductance Nic Components - 41AH8976 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 1.05A; Inductance Nic Components
41AH8976
Inductor, 4.7Uh, Semishielded, 1.05A; Inductance Nic Components 41AH8976
INDUCTOR, 4.7UH, SEMISHIELDED, 1.05A; Inductance:4.7µH; RMS Current (Irms):1.05A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 1.05A; Inductance:4.7µH; RMS Current (Irms):1.05A; Inductor Construction:Semishielded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, Semishielded, 1.05A; Inductance Nic Components - 41AH8977 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 1.05A; Inductance Nic Components
41AH8977
Inductor, 4.7Uh, Semishielded, 1.05A; Inductance Nic Components 41AH8977
INDUCTOR, 4.7UH, SEMISHIELDED, 1.05A; Inductance:4.7µH; RMS Current (Irms):1.05A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 1.05A; Inductance:4.7µH; RMS Current (Irms):1.05A; Inductor Construction:Semishielded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8976
Product Name Inductor, 4.7Uh, Semishielded, 1.05A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Molded SMD Inductors - 2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0018 microH
View Details
Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details