NIC Components Corp. Inductor, 3.3Uh, Semishielded, 1.12A; Inductance Nic Components NPIS41LS3R3YTRF

Description
INDUCTOR, 3.3UH, SEMISHIELDED, 1.12A; Inductance:3.3µH; RMS Current (Irms):1.12A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.25A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes
Description
INDUCTOR, 3.3UH, SEMISHIELDED, 1.12A; Inductance:3.3µH; RMS Current (Irms):1.12A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.25A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, Semishielded, 1.12A; Inductance Nic Components - 41AH8975 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 1.12A; Inductance Nic Components
41AH8975
Inductor, 3.3Uh, Semishielded, 1.12A; Inductance Nic Components 41AH8975
INDUCTOR, 3.3UH, SEMISHIELDED, 1.12A; Inductance:3.3µH; RMS Current (Irms):1.12A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.25A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 3.3UH, SEMISHIELDED, 1.12A; Inductance:3.3µH; RMS Current (Irms):1.12A; Inductor Construction:Semishielded; Saturation Current (Isat):1.25A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 3.3Uh, Semishielded, 1.12A; Inductance Nic Components - 41AH8974 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 1.12A; Inductance Nic Components
41AH8974
Inductor, 3.3Uh, Semishielded, 1.12A; Inductance Nic Components 41AH8974
INDUCTOR, 3.3UH, SEMISHIELDED, 1.12A; Inductance:3.3µH; RMS Current (Irms):1.12A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.25A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 3.3UH, SEMISHIELDED, 1.12A; Inductance:3.3µH; RMS Current (Irms):1.12A; Inductor Construction:Semishielded; Saturation Current (Isat):1.25A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8975
Product Name Inductor, 3.3Uh, Semishielded, 1.12A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1625813-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 15000 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details