NIC Components Corp. Inductor, 2.2Uh, Semishielded, 1.32A; Inductance Nic Components NPIS41LS2R2YTRF

Description
INDUCTOR, 2.2UH, SEMISHIELDED, 1.32A; Inductance:2.2µH; RMS Current (Irms):1.32A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.76A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes
Description
INDUCTOR, 2.2UH, SEMISHIELDED, 1.32A; Inductance:2.2µH; RMS Current (Irms):1.32A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.76A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, Semishielded, 1.32A; Inductance Nic Components - 41AH8973 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 1.32A; Inductance Nic Components
41AH8973
Inductor, 2.2Uh, Semishielded, 1.32A; Inductance Nic Components 41AH8973
INDUCTOR, 2.2UH, SEMISHIELDED, 1.32A; Inductance:2.2µH; RMS Current (Irms):1.32A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.76A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 1.32A; Inductance:2.2µH; RMS Current (Irms):1.32A; Inductor Construction:Semishielded; Saturation Current (Isat):1.76A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, Semishielded, 1.32A; Inductance Nic Components - 41AH8972 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 1.32A; Inductance Nic Components
41AH8972
Inductor, 2.2Uh, Semishielded, 1.32A; Inductance Nic Components 41AH8972
INDUCTOR, 2.2UH, SEMISHIELDED, 1.32A; Inductance:2.2µH; RMS Current (Irms):1.32A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.76A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 1.32A; Inductance:2.2µH; RMS Current (Irms):1.32A; Inductor Construction:Semishielded; Saturation Current (Isat):1.76A; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8973
Product Name Inductor, 2.2Uh, Semishielded, 1.32A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-12N 0402CS-12NXJRW , 0402CS-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details