NIC Components Corp. Inductor, 100Uh, Semishielded, 0.25A; Inductance Nic Components NPIS41LS101MTRF

Description
INDUCTOR, 100UH, SEMISHIELDED, 0.25A; Inductance:100µH; RMS Current (Irms):250mA; Inductor Construction:Semishi elded; Saturation Current (Isat):250mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes
Description
INDUCTOR, 100UH, SEMISHIELDED, 0.25A; Inductance:100µH; RMS Current (Irms):250mA; Inductor Construction:Semishi elded; Saturation Current (Isat):250mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, Semishielded, 0.25A; Inductance Nic Components - 41AH8970 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Semishielded, 0.25A; Inductance Nic Components
41AH8970
Inductor, 100Uh, Semishielded, 0.25A; Inductance Nic Components 41AH8970
INDUCTOR, 100UH, SEMISHIELDED, 0.25A; Inductance:100µH; RMS Current (Irms):250mA; Inductor Construction:Semishi elded; Saturation Current (Isat):250mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 100UH, SEMISHIELDED, 0.25A; Inductance:100µH; RMS Current (Irms):250mA; Inductor Construction:Semishielded; Saturation Current (Isat):250mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 100Uh, Semishielded, 0.25A; Inductance Nic Components - 41AH8971 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Semishielded, 0.25A; Inductance Nic Components
41AH8971
Inductor, 100Uh, Semishielded, 0.25A; Inductance Nic Components 41AH8971
INDUCTOR, 100UH, SEMISHIELDED, 0.25A; Inductance:100µH; RMS Current (Irms):250mA; Inductor Construction:Semishi elded; Saturation Current (Isat):250mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 100UH, SEMISHIELDED, 0.25A; Inductance:100µH; RMS Current (Irms):250mA; Inductor Construction:Semishielded; Saturation Current (Isat):250mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8970
Product Name Inductor, 100Uh, Semishielded, 0.25A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-473700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
Surface Mount Inductors - 1462593 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details