NIC Components Corp. Inductor, 4.7Uh, Semishielded, 1.09A; Inductance Nic Components NPIS35LS4R7MTRF

Description
INDUCTOR, 4.7UH, SEMISHIELDED, 1.09A; Inductance:4.7µH; RMS Current (Irms):1.09A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.1A; Product Range:NPIS_LS Series; DC Resistance Max:0.125ohm; Product Length:3mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4.7UH, SEMISHIELDED, 1.09A; Inductance:4.7µH; RMS Current (Irms):1.09A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.1A; Product Range:NPIS_LS Series; DC Resistance Max:0.125ohm; Product Length:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, Semishielded, 1.09A; Inductance Nic Components - 41AH8958 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 1.09A; Inductance Nic Components
41AH8958
Inductor, 4.7Uh, Semishielded, 1.09A; Inductance Nic Components 41AH8958
INDUCTOR, 4.7UH, SEMISHIELDED, 1.09A; Inductance:4.7µH; RMS Current (Irms):1.09A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.1A; Product Range:NPIS_LS Series; DC Resistance Max:0.125ohm; Product Length:3mm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 1.09A; Inductance:4.7µH; RMS Current (Irms):1.09A; Inductor Construction:Semishielded; Saturation Current (Isat):1.1A; Product Range:NPIS_LS Series; DC Resistance Max:0.125ohm; Product Length:3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, Semishielded, 1.09A; Inductance Nic Components - 41AH8959 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 1.09A; Inductance Nic Components
41AH8959
Inductor, 4.7Uh, Semishielded, 1.09A; Inductance Nic Components 41AH8959
INDUCTOR, 4.7UH, SEMISHIELDED, 1.09A; Inductance:4.7µH; RMS Current (Irms):1.09A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.1A; Product Range:NPIS_LS Series; DC Resistance Max:0.125ohm; Product Length:3mm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 1.09A; Inductance:4.7µH; RMS Current (Irms):1.09A; Inductor Construction:Semishielded; Saturation Current (Isat):1.1A; Product Range:NPIS_LS Series; DC Resistance Max:0.125ohm; Product Length:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8958
Product Name Inductor, 4.7Uh, Semishielded, 1.09A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
DCR 0.1250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Molded SMD Inductors - 2176737-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0011 microH
View Details
Common Mode Chokes - 486-3245-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers