NIC Components Corp. Inductor, 22Uh, Semishielded, 0.57A; Inductance Nic Components NPIS35LS220MTRF

Description
INDUCTOR, 22UH, SEMISHIELDED, 0.57A; Inductance:22µH; RMS Current (Irms):570mA; Inductor Construction:Semishi elded; Saturation Current (Isat):520mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes
Description
INDUCTOR, 22UH, SEMISHIELDED, 0.57A; Inductance:22µH; RMS Current (Irms):570mA; Inductor Construction:Semishi elded; Saturation Current (Isat):520mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, Semishielded, 0.57A; Inductance Nic Components - 41AH8957 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Semishielded, 0.57A; Inductance Nic Components
41AH8957
Inductor, 22Uh, Semishielded, 0.57A; Inductance Nic Components 41AH8957
INDUCTOR, 22UH, SEMISHIELDED, 0.57A; Inductance:22µH; RMS Current (Irms):570mA; Inductor Construction:Semishi elded; Saturation Current (Isat):520mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes

INDUCTOR, 22UH, SEMISHIELDED, 0.57A; Inductance:22µH; RMS Current (Irms):570mA; Inductor Construction:Semishielded; Saturation Current (Isat):520mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, Semishielded, 0.57A; Inductance Nic Components - 41AH8956 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Semishielded, 0.57A; Inductance Nic Components
41AH8956
Inductor, 22Uh, Semishielded, 0.57A; Inductance Nic Components 41AH8956
INDUCTOR, 22UH, SEMISHIELDED, 0.57A; Inductance:22µH; RMS Current (Irms):570mA; Inductor Construction:Semishi elded; Saturation Current (Isat):520mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes

INDUCTOR, 22UH, SEMISHIELDED, 0.57A; Inductance:22µH; RMS Current (Irms):570mA; Inductor Construction:Semishielded; Saturation Current (Isat):520mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8957
Product Name Inductor, 22Uh, Semishielded, 0.57A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details