NIC Components Corp. Inductor, 1.5Uh, Semishielded, 1.7A; Inductance Nic Components NPIS35LS1R5YTRF

Description
INDUCTOR, 1.5UH, SEMISHIELDED, 1.7A; Inductance:1.5µH; RMS Current (Irms):1.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.3A; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes
Description
INDUCTOR, 1.5UH, SEMISHIELDED, 1.7A; Inductance:1.5µH; RMS Current (Irms):1.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.3A; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Uh, Semishielded, 1.7A; Inductance Nic Components - 41AH8949 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Semishielded, 1.7A; Inductance Nic Components
41AH8949
Inductor, 1.5Uh, Semishielded, 1.7A; Inductance Nic Components 41AH8949
INDUCTOR, 1.5UH, SEMISHIELDED, 1.7A; Inductance:1.5µH; RMS Current (Irms):1.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.3A; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SEMISHIELDED, 1.7A; Inductance:1.5µH; RMS Current (Irms):1.7A; Inductor Construction:Semishielded; Saturation Current (Isat):2.3A; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, 1.5Uh, Semishielded, 1.7A; Inductance Nic Components - 41AH8948 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Semishielded, 1.7A; Inductance Nic Components
41AH8948
Inductor, 1.5Uh, Semishielded, 1.7A; Inductance Nic Components 41AH8948
INDUCTOR, 1.5UH, SEMISHIELDED, 1.7A; Inductance:1.5µH; RMS Current (Irms):1.7A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.3A; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SEMISHIELDED, 1.7A; Inductance:1.5µH; RMS Current (Irms):1.7A; Inductor Construction:Semishielded; Saturation Current (Isat):2.3A; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8949
Product Name Inductor, 1.5Uh, Semishielded, 1.7A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Common Mode Chokes - 237-2282-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details