NIC Components Corp. Inductor, 6.8Uh, Semishielded, 0.88A; Inductance Nic Components NPIS35L6R8MTRF

Description
INDUCTOR, 6.8UH, SEMISHIELDED, 0.88A; Inductance:6.8µH; RMS Current (Irms):880mA; Inductor Construction:Semishi elded; Saturation Current (Isat):870mA; Product Range:NPIS_L Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 6.8UH, SEMISHIELDED, 0.88A; Inductance:6.8µH; RMS Current (Irms):880mA; Inductor Construction:Semishi elded; Saturation Current (Isat):870mA; Product Range:NPIS_L Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 6.8Uh, Semishielded, 0.88A; Inductance Nic Components - 41AH8966 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 0.88A; Inductance Nic Components
41AH8966
Inductor, 6.8Uh, Semishielded, 0.88A; Inductance Nic Components 41AH8966
INDUCTOR, 6.8UH, SEMISHIELDED, 0.88A; Inductance:6.8µH; RMS Current (Irms):880mA; Inductor Construction:Semishi elded; Saturation Current (Isat):870mA; Product Range:NPIS_L Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 6.8UH, SEMISHIELDED, 0.88A; Inductance:6.8µH; RMS Current (Irms):880mA; Inductor Construction:Semishielded; Saturation Current (Isat):870mA; Product Range:NPIS_L Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 6.8Uh, Semishielded, 0.88A; Inductance Nic Components - 41AH8967 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 0.88A; Inductance Nic Components
41AH8967
Inductor, 6.8Uh, Semishielded, 0.88A; Inductance Nic Components 41AH8967
INDUCTOR, 6.8UH, SEMISHIELDED, 0.88A; Inductance:6.8µH; RMS Current (Irms):880mA; Inductor Construction:Semishi elded; Saturation Current (Isat):870mA; Product Range:NPIS_L Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 6.8UH, SEMISHIELDED, 0.88A; Inductance:6.8µH; RMS Current (Irms):880mA; Inductor Construction:Semishielded; Saturation Current (Isat):870mA; Product Range:NPIS_L Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8966
Product Name Inductor, 6.8Uh, Semishielded, 0.88A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 6.8 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 486-3166-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details