NIC Components Corp. Inductor, 3.3Uh, Semishielded, 1.36A; Inductance Nic Components NPIS32LS3R3MTRF

Description
INDUCTOR, 3.3UH, SEMISHIELDED, 1.36A; Inductance:3.3µH; RMS Current (Irms):1.36A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.05A; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes
Description
INDUCTOR, 3.3UH, SEMISHIELDED, 1.36A; Inductance:3.3µH; RMS Current (Irms):1.36A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.05A; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, Semishielded, 1.36A; Inductance Nic Components - 41AH8942 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 1.36A; Inductance Nic Components
41AH8942
Inductor, 3.3Uh, Semishielded, 1.36A; Inductance Nic Components 41AH8942
INDUCTOR, 3.3UH, SEMISHIELDED, 1.36A; Inductance:3.3µH; RMS Current (Irms):1.36A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.05A; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 3.3UH, SEMISHIELDED, 1.36A; Inductance:3.3µH; RMS Current (Irms):1.36A; Inductor Construction:Semishielded; Saturation Current (Isat):1.05A; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 3.3Uh, Semishielded, 1.36A; Inductance Nic Components - 41AH8943 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 1.36A; Inductance Nic Components
41AH8943
Inductor, 3.3Uh, Semishielded, 1.36A; Inductance Nic Components 41AH8943
INDUCTOR, 3.3UH, SEMISHIELDED, 1.36A; Inductance:3.3µH; RMS Current (Irms):1.36A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.05A; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 3.3UH, SEMISHIELDED, 1.36A; Inductance:3.3µH; RMS Current (Irms):1.36A; Inductor Construction:Semishielded; Saturation Current (Isat):1.05A; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8942
Product Name Inductor, 3.3Uh, Semishielded, 1.36A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
Common Mode Chokes - DS1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details