Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082660-NPIS32LS2R2Y
Current Rating: 1.55 A
Length: 3.2 mm
Shielding: Shielded
Inductance: 2.2 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Military Standard: Not
Self Resonant Frequency: 84 MHz
DC Current: 1.55 A
Height: 1.2 mm
Resistance: 75 mΩ
Categories: OEM Parts(M-N)
DC Resistance (DCR): 75 mΩ
Case / Package: 1212
Alternative Parts (Cross-Reference): SRN4012T-2R2M; NRS4012T2R2MDGJ; NRS4012T2R2MDGJV; SRN3010-2R2M; ASPI-0418FS-2R2M-T3;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.2 mm
Lead Free: Yes
Max DC Current: 1.55 A
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082660-NPIS32LS2R2YTRF |
| Product Name | OEM Parts - OEM Parts (M - N) - NPIS32LS2R2YTRF |