NIC Components Corp. Inductor, 10Uh, Semishielded, 0.83A; Inductance Nic Components NPIS32LS100MTRF

Description
INDUCTOR, 10UH, SEMISHIELDED, 0.83A; Inductance:10µH; RMS Current (Irms):830mA; Inductor Construction:Semishi elded; Saturation Current (Isat):600mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes
Description
INDUCTOR, 10UH, SEMISHIELDED, 0.83A; Inductance:10µH; RMS Current (Irms):830mA; Inductor Construction:Semishi elded; Saturation Current (Isat):600mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, Semishielded, 0.83A; Inductance Nic Components - 41AH8939 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 0.83A; Inductance Nic Components
41AH8939
Inductor, 10Uh, Semishielded, 0.83A; Inductance Nic Components 41AH8939
INDUCTOR, 10UH, SEMISHIELDED, 0.83A; Inductance:10µH; RMS Current (Irms):830mA; Inductor Construction:Semishi elded; Saturation Current (Isat):600mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 10UH, SEMISHIELDED, 0.83A; Inductance:10µH; RMS Current (Irms):830mA; Inductor Construction:Semishielded; Saturation Current (Isat):600mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Semishielded, 0.83A; Inductance Nic Components - 41AH8938 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 0.83A; Inductance Nic Components
41AH8938
Inductor, 10Uh, Semishielded, 0.83A; Inductance Nic Components 41AH8938
INDUCTOR, 10UH, SEMISHIELDED, 0.83A; Inductance:10µH; RMS Current (Irms):830mA; Inductor Construction:Semishi elded; Saturation Current (Isat):600mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 10UH, SEMISHIELDED, 0.83A; Inductance:10µH; RMS Current (Irms):830mA; Inductor Construction:Semishielded; Saturation Current (Isat):600mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8939
Product Name Inductor, 10Uh, Semishielded, 0.83A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J474JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details