NIC Components Corp. Inductor, 2.2Uh, Semishielded, 1.4A; Inductance Nic Components NPIS32LP2R2MTRF

Description
INDUCTOR, 2.2UH, SEMISHIELDED, 1.4A; Inductance:2.2µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.5A; Product Range:NPIS_LP Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes
Description
INDUCTOR, 2.2UH, SEMISHIELDED, 1.4A; Inductance:2.2µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.5A; Product Range:NPIS_LP Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, Semishielded, 1.4A; Inductance Nic Components - 41AH8935 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 1.4A; Inductance Nic Components
41AH8935
Inductor, 2.2Uh, Semishielded, 1.4A; Inductance Nic Components 41AH8935
INDUCTOR, 2.2UH, SEMISHIELDED, 1.4A; Inductance:2.2µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.5A; Product Range:NPIS_LP Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 1.4A; Inductance:2.2µH; RMS Current (Irms):1.4A; Inductor Construction:Semishielded; Saturation Current (Isat):1.5A; Product Range:NPIS_LP Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, Semishielded, 1.4A; Inductance Nic Components - 41AH8934 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 1.4A; Inductance Nic Components
41AH8934
Inductor, 2.2Uh, Semishielded, 1.4A; Inductance Nic Components 41AH8934
INDUCTOR, 2.2UH, SEMISHIELDED, 1.4A; Inductance:2.2µH; RMS Current (Irms):1.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.5A; Product Range:NPIS_LP Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 1.4A; Inductance:2.2µH; RMS Current (Irms):1.4A; Inductor Construction:Semishielded; Saturation Current (Isat):1.5A; Product Range:NPIS_LP Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8935
Product Name Inductor, 2.2Uh, Semishielded, 1.4A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-1N2 016008C-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3110-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers