NIC Components Corp. Inductor, 33Uh, Semishielded, 0.3A; Inductance Nic Components NPIS31LS330MTRF

Description
INDUCTOR, 33UH, SEMISHIELDED, 0.3A; Inductance:33µH; RMS Current (Irms):300mA; Inductor Construction:Semishi elded; Saturation Current (Isat):290mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes
Description
INDUCTOR, 33UH, SEMISHIELDED, 0.3A; Inductance:33µH; RMS Current (Irms):300mA; Inductor Construction:Semishi elded; Saturation Current (Isat):290mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Uh, Semishielded, 0.3A; Inductance Nic Components - 41AH8929 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Semishielded, 0.3A; Inductance Nic Components
41AH8929
Inductor, 33Uh, Semishielded, 0.3A; Inductance Nic Components 41AH8929
INDUCTOR, 33UH, SEMISHIELDED, 0.3A; Inductance:33µH; RMS Current (Irms):300mA; Inductor Construction:Semishi elded; Saturation Current (Isat):290mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

INDUCTOR, 33UH, SEMISHIELDED, 0.3A; Inductance:33µH; RMS Current (Irms):300mA; Inductor Construction:Semishielded; Saturation Current (Isat):290mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

Supplier's Site
Inductor, 33Uh, Semishielded, 0.3A; Inductance Nic Components - 41AH8928 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Semishielded, 0.3A; Inductance Nic Components
41AH8928
Inductor, 33Uh, Semishielded, 0.3A; Inductance Nic Components 41AH8928
INDUCTOR, 33UH, SEMISHIELDED, 0.3A; Inductance:33µH; RMS Current (Irms):300mA; Inductor Construction:Semishi elded; Saturation Current (Isat):290mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

INDUCTOR, 33UH, SEMISHIELDED, 0.3A; Inductance:33µH; RMS Current (Irms):300mA; Inductor Construction:Semishielded; Saturation Current (Isat):290mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8929
Product Name Inductor, 33Uh, Semishielded, 0.3A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details
Common Mode Chokes - 486-3-127-627-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1620310 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details