NIC Components Corp. Inductor, 2.2Uh, Semishielded, 1.09A; Inductance Nic Components NPIS31LS2R2YTRF

Description
INDUCTOR, 2.2UH, SEMISHIELDED, 1.09A; Inductance:2.2µH; RMS Current (Irms):1.09A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes
Description
INDUCTOR, 2.2UH, SEMISHIELDED, 1.09A; Inductance:2.2µH; RMS Current (Irms):1.09A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, Semishielded, 1.09A; Inductance Nic Components - 41AH8925 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 1.09A; Inductance Nic Components
41AH8925
Inductor, 2.2Uh, Semishielded, 1.09A; Inductance Nic Components 41AH8925
INDUCTOR, 2.2UH, SEMISHIELDED, 1.09A; Inductance:2.2µH; RMS Current (Irms):1.09A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 1.09A; Inductance:2.2µH; RMS Current (Irms):1.09A; Inductor Construction:Semishielded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, Semishielded, 1.09A; Inductance Nic Components - 41AH8924 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 1.09A; Inductance Nic Components
41AH8924
Inductor, 2.2Uh, Semishielded, 1.09A; Inductance Nic Components 41AH8924
INDUCTOR, 2.2UH, SEMISHIELDED, 1.09A; Inductance:2.2µH; RMS Current (Irms):1.09A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 1.09A; Inductance:2.2µH; RMS Current (Irms):1.09A; Inductor Construction:Semishielded; Saturation Current (Isat):1.15A; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8925
Product Name Inductor, 2.2Uh, Semishielded, 1.09A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-1625813-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 1000 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3125-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details