NIC Components Corp. Inductor, 2.2Uh, Semishielded, 1.1A; Inductance Nic Components NPIS30L2R2MTRF

Description
INDUCTOR, 2.2UH, SEMISHIELDED, 1.1A; Inductance:2.2µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.1A; Product Range:NPIS_L Series; DC Resistance Max:0.095ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, SEMISHIELDED, 1.1A; Inductance:2.2µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.1A; Product Range:NPIS_L Series; DC Resistance Max:0.095ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, Semishielded, 1.1A; Inductance Nic Components - 41AH8920 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 1.1A; Inductance Nic Components
41AH8920
Inductor, 2.2Uh, Semishielded, 1.1A; Inductance Nic Components 41AH8920
INDUCTOR, 2.2UH, SEMISHIELDED, 1.1A; Inductance:2.2µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.1A; Product Range:NPIS_L Series; DC Resistance Max:0.095ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 1.1A; Inductance:2.2µH; RMS Current (Irms):1.1A; Inductor Construction:Semishielded; Saturation Current (Isat):1.1A; Product Range:NPIS_L Series; DC Resistance Max:0.095ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Semishielded, 1.1A; Inductance Nic Components - 41AH8921 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 1.1A; Inductance Nic Components
41AH8921
Inductor, 2.2Uh, Semishielded, 1.1A; Inductance Nic Components 41AH8921
INDUCTOR, 2.2UH, SEMISHIELDED, 1.1A; Inductance:2.2µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.1A; Product Range:NPIS_L Series; DC Resistance Max:0.095ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 1.1A; Inductance:2.2µH; RMS Current (Irms):1.1A; Inductor Construction:Semishielded; Saturation Current (Isat):1.1A; Product Range:NPIS_L Series; DC Resistance Max:0.095ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8920
Product Name Inductor, 2.2Uh, Semishielded, 1.1A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0950 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-25-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8113 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers