NIC Components Corp. Inductor, 22Uh, Shielded, 3.6A; Inductance Nic Components NPIS27H220MTRF

Description
INDUCTOR, 22UH, SHIELDED, 3.6A; Inductance:22µH; RMS Current (Irms):3.6A; Inductor Construction:Shielde d; Saturation Current (Isat):3.6A; Product Range:NPIS-H Series; DC Resistance Max:0.0432ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22UH, SHIELDED, 3.6A; Inductance:22µH; RMS Current (Irms):3.6A; Inductor Construction:Shielde d; Saturation Current (Isat):3.6A; Product Range:NPIS-H Series; DC Resistance Max:0.0432ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, Shielded, 3.6A; Inductance Nic Components - 18AH4673 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 3.6A; Inductance Nic Components
18AH4673
Inductor, 22Uh, Shielded, 3.6A; Inductance Nic Components 18AH4673
INDUCTOR, 22UH, SHIELDED, 3.6A; Inductance:22µH; RMS Current (Irms):3.6A; Inductor Construction:Shielde d; Saturation Current (Isat):3.6A; Product Range:NPIS-H Series; DC Resistance Max:0.0432ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 3.6A; Inductance:22µH; RMS Current (Irms):3.6A; Inductor Construction:Shielded; Saturation Current (Isat):3.6A; Product Range:NPIS-H Series; DC Resistance Max:0.0432ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 3.6A; Inductance Nic Components - 18AH4672 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 3.6A; Inductance Nic Components
18AH4672
Inductor, 22Uh, Shielded, 3.6A; Inductance Nic Components 18AH4672
INDUCTOR, 22UH, SHIELDED, 3.6A; Inductance:22µH; RMS Current (Irms):3.6A; Inductor Construction:Shielde d; Saturation Current (Isat):3.6A; Product Range:NPIS-H Series; DC Resistance Max:0.0432ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 3.6A; Inductance:22µH; RMS Current (Irms):3.6A; Inductor Construction:Shielded; Saturation Current (Isat):3.6A; Product Range:NPIS-H Series; DC Resistance Max:0.0432ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 18AH4673
Product Name Inductor, 22Uh, Shielded, 3.6A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
High Frequency & RF Inductors - 1-1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details