NIC Components Corp. Inductor, 10Uh, Shielded, 4A; Inductance Nic Components NPIS25H100MTRF

Description
INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:NPIS-H Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:NPIS-H Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, Shielded, 4A; Inductance Nic Components - 18AH4670 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 4A; Inductance Nic Components
18AH4670
Inductor, 10Uh, Shielded, 4A; Inductance Nic Components 18AH4670
INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:NPIS-H Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:NPIS-H Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 4A; Inductance Nic Components - 18AH4671 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 4A; Inductance Nic Components
18AH4671
Inductor, 10Uh, Shielded, 4A; Inductance Nic Components 18AH4671
INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:NPIS-H Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:NPIS-H Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 18AH4670
Product Name Inductor, 10Uh, Shielded, 4A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3130-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details