INDUCTOR, 3.3UH, SEMISHIELDED, 0.85A; Inductance:3.3µH; RMS Current (Irms):850mA; Inductor Construction:Semishi
INDUCTOR, 3.3UH, SEMISHIELDED, 0.85A; Inductance:3.3µH; RMS Current (Irms):850mA; Inductor Construction:Semishi
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 41AH8918 |
| Product Name | Inductor, 3.3Uh, Semishielded, 0.85A; Inductance Nic Components |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 3.3 microH |
| DCR | 0.2760 ohms |