NIC Components Corp. Inductor, 2.2Uh, Semishielded, 1.8A; Inductance Nic Components NPIS21LP2R2MTRF

Description
INDUCTOR, 2.2UH, SEMISHIELDED, 1.8A; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.8A; Product Range:NPIS_LP Series; DC Resistance Max:0.096ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, SEMISHIELDED, 1.8A; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.8A; Product Range:NPIS_LP Series; DC Resistance Max:0.096ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, Semishielded, 1.8A; Inductance Nic Components - 41AH8916 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 1.8A; Inductance Nic Components
41AH8916
Inductor, 2.2Uh, Semishielded, 1.8A; Inductance Nic Components 41AH8916
INDUCTOR, 2.2UH, SEMISHIELDED, 1.8A; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.8A; Product Range:NPIS_LP Series; DC Resistance Max:0.096ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 1.8A; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Semishielded; Saturation Current (Isat):1.8A; Product Range:NPIS_LP Series; DC Resistance Max:0.096ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Semishielded, 1.8A; Inductance Nic Components - 41AH8917 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 1.8A; Inductance Nic Components
41AH8917
Inductor, 2.2Uh, Semishielded, 1.8A; Inductance Nic Components 41AH8917
INDUCTOR, 2.2UH, SEMISHIELDED, 1.8A; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.8A; Product Range:NPIS_LP Series; DC Resistance Max:0.096ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 1.8A; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Semishielded; Saturation Current (Isat):1.8A; Product Range:NPIS_LP Series; DC Resistance Max:0.096ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8916
Product Name Inductor, 2.2Uh, Semishielded, 1.8A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0960 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2362SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details