Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994510-NPIS14P4R7MTR
Termination: SMD/SMT
Current Rating: 8 A
Shielding: Shielded
Inductance: 4.7 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Height: 4.2 mm
Categories: OEM Parts(M-N)
DC Resistance (DCR): 13.5 mΩ
Alternative Parts (Cross-Reference): SRP1038A-4R7M; SRP1235-4R7M; SRP1040-4R7M; DFEH10040D-4R7M=P3; SPM6530T-4R7M; 744771004;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Depth: 10.5 mm
Lead Free: Yes
Max DC Current: 8 A
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 994510-NPIS14P4R7MTRF |
| Product Name | OEM Parts - OEM Parts (M - N) - NPIS14P4R7MTRF |