NIC Components Corp. Inductor, 330Nh, Shielded, 27.5A; Inductance Nic Components NPIM84PR33MTRF

Description
INDUCTOR, 330NH, SHIELDED, 27.5A; Inductance:330nH; RMS Current (Irms):27.5A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:NPIM_P Series; Power Inductor Case:8.6mm x 8mm x 3.8mm RoHS Compliant: Yes
Description
INDUCTOR, 330NH, SHIELDED, 27.5A; Inductance:330nH; RMS Current (Irms):27.5A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:NPIM_P Series; Power Inductor Case:8.6mm x 8mm x 3.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Nh, Shielded, 27.5A; Inductance Nic Components - 41AH8913 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, Shielded, 27.5A; Inductance Nic Components
41AH8913
Inductor, 330Nh, Shielded, 27.5A; Inductance Nic Components 41AH8913
INDUCTOR, 330NH, SHIELDED, 27.5A; Inductance:330nH; RMS Current (Irms):27.5A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:NPIM_P Series; Power Inductor Case:8.6mm x 8mm x 3.8mm RoHS Compliant: Yes

INDUCTOR, 330NH, SHIELDED, 27.5A; Inductance:330nH; RMS Current (Irms):27.5A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:NPIM_P Series; Power Inductor Case:8.6mm x 8mm x 3.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 330Nh, Shielded, 27.5A; Inductance Nic Components - 41AH8912 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, Shielded, 27.5A; Inductance Nic Components
41AH8912
Inductor, 330Nh, Shielded, 27.5A; Inductance Nic Components 41AH8912
INDUCTOR, 330NH, SHIELDED, 27.5A; Inductance:330nH; RMS Current (Irms):27.5A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:NPIM_P Series; Power Inductor Case:8.6mm x 8mm x 3.8mm RoHS Compliant: Yes

INDUCTOR, 330NH, SHIELDED, 27.5A; Inductance:330nH; RMS Current (Irms):27.5A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:NPIM_P Series; Power Inductor Case:8.6mm x 8mm x 3.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8913
Product Name Inductor, 330Nh, Shielded, 27.5A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2184JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 55
View Details
Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details