NIC Components Corp. Inductor, 22Uh, Shielded, 4.3A; Inductance Nic Components NPIM84P220MTRF

Description
INDUCTOR, 22UH, SHIELDED, 4.3A; Inductance:22µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.3A; Product Range:NPIM_P Series; DC Resistance Max:0.0942ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22UH, SHIELDED, 4.3A; Inductance:22µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.3A; Product Range:NPIM_P Series; DC Resistance Max:0.0942ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, Shielded, 4.3A; Inductance Nic Components - 41AH8914 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 4.3A; Inductance Nic Components
41AH8914
Inductor, 22Uh, Shielded, 4.3A; Inductance Nic Components 41AH8914
INDUCTOR, 22UH, SHIELDED, 4.3A; Inductance:22µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.3A; Product Range:NPIM_P Series; DC Resistance Max:0.0942ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 4.3A; Inductance:22µH; RMS Current (Irms):4.3A; Inductor Construction:Shielded; Saturation Current (Isat):3.3A; Product Range:NPIM_P Series; DC Resistance Max:0.0942ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 4.3A; Inductance Nic Components - 41AH8915 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 4.3A; Inductance Nic Components
41AH8915
Inductor, 22Uh, Shielded, 4.3A; Inductance Nic Components 41AH8915
INDUCTOR, 22UH, SHIELDED, 4.3A; Inductance:22µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.3A; Product Range:NPIM_P Series; DC Resistance Max:0.0942ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 4.3A; Inductance:22µH; RMS Current (Irms):4.3A; Inductor Construction:Shielded; Saturation Current (Isat):3.3A; Product Range:NPIM_P Series; DC Resistance Max:0.0942ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8914
Product Name Inductor, 22Uh, Shielded, 4.3A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0942 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2020-004 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - 486-3-127-619-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-6N8 0201CT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details