NIC Components Corp. Inductor, 4.7Uh, Shielded, 6.5A; Inductance Nic Components NPIM75B4R7MTRF

Description
INDUCTOR, 4.7UH, SHIELDED, 6.5A; Inductance:4.7µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:NPIM_B Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4.7UH, SHIELDED, 6.5A; Inductance:4.7µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:NPIM_B Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, Shielded, 6.5A; Inductance Nic Components - 41AH8910 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 6.5A; Inductance Nic Components
41AH8910
Inductor, 4.7Uh, Shielded, 6.5A; Inductance Nic Components 41AH8910
INDUCTOR, 4.7UH, SHIELDED, 6.5A; Inductance:4.7µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:NPIM_B Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 6.5A; Inductance:4.7µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:NPIM_B Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, Shielded, 6.5A; Inductance Nic Components - 41AH8911 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 6.5A; Inductance Nic Components
41AH8911
Inductor, 4.7Uh, Shielded, 6.5A; Inductance Nic Components 41AH8911
INDUCTOR, 4.7UH, SHIELDED, 6.5A; Inductance:4.7µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:NPIM_B Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 6.5A; Inductance:4.7µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:NPIM_B Series; DC Resistance Max:0.025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8910
Product Name Inductor, 4.7Uh, Shielded, 6.5A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N5 0201DS-5N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details