NIC Components Corp. Inductor, 6.8Uh, Shielded, 4.5A; Inductance Nic Components NPIM74P6R8MTRF

Description
INDUCTOR, 6.8UH, SHIELDED, 4.5A; Inductance:6.8µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:NPIM_P Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 6.8UH, SHIELDED, 4.5A; Inductance:6.8µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:NPIM_P Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 6.8Uh, Shielded, 4.5A; Inductance Nic Components - 41AH8905 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 4.5A; Inductance Nic Components
41AH8905
Inductor, 6.8Uh, Shielded, 4.5A; Inductance Nic Components 41AH8905
INDUCTOR, 6.8UH, SHIELDED, 4.5A; Inductance:6.8µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:NPIM_P Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 6.8UH, SHIELDED, 4.5A; Inductance:6.8µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):8A; Product Range:NPIM_P Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 6.8Uh, Shielded, 4.5A; Inductance Nic Components - 41AH8904 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 4.5A; Inductance Nic Components
41AH8904
Inductor, 6.8Uh, Shielded, 4.5A; Inductance Nic Components 41AH8904
INDUCTOR, 6.8UH, SHIELDED, 4.5A; Inductance:6.8µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:NPIM_P Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 6.8UH, SHIELDED, 4.5A; Inductance:6.8µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):8A; Product Range:NPIM_P Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8905
Product Name Inductor, 6.8Uh, Shielded, 4.5A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 6.8 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-27N 0402CS-27NXJRW , 0402CS-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details