NIC Components Corp. Inductor, 2.2Uh, Shielded, 8A; Inductance Nic Components NPIM74P2R2MTRF

Description
INDUCTOR, 2.2UH, SHIELDED, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:NPIM_P Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, SHIELDED, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:NPIM_P Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, Shielded, 8A; Inductance Nic Components - 41AH8903 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 8A; Inductance Nic Components
41AH8903
Inductor, 2.2Uh, Shielded, 8A; Inductance Nic Components 41AH8903
INDUCTOR, 2.2UH, SHIELDED, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:NPIM_P Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:NPIM_P Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 8A; Inductance Nic Components - 41AH8902 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 8A; Inductance Nic Components
41AH8902
Inductor, 2.2Uh, Shielded, 8A; Inductance Nic Components 41AH8902
INDUCTOR, 2.2UH, SHIELDED, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:NPIM_P Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:NPIM_P Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8903
Product Name Inductor, 2.2Uh, Shielded, 8A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details
Common Mode Chokes - 486-3240-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers