The NPIM series inductor with a specification of 470nH and a maximum RMS current rating of 17.5A features a shielded construction, which enhances its performance by reducing electromagnetic interference. It has a saturation current of 26A and a maximum DC resistance of 0.0042 ohms, ensuring efficient operation. The inductor is designed to operate within a temperature range of -55°C to +125°C, making it suitable for various applications. It also has an inductance tolerance of ±20% and is RoHS compliant, indicating it meets environmental standards. This inductor is ideal for engineers looking for a reliable component in power supply and filtering applications.
INDUCTOR, 470NH, SHIELDED, 17.5A; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielde
INDUCTOR, 470NH, SHIELDED, 17.5A; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 41AH8895 |
| Product Name | Inductor, 470Nh, Shielded, 17.5A; Inductance Nic Components |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 0.4700 microH |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.0042 ohms |