NIC Components Corp. Inductor, 4.7Uh, Shielded, 5.5A; Inductance Nic Components NPIM74B4R7MTRF

Description
INDUCTOR, 4.7UH, SHIELDED, 5.5A; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:NPIM_B Series; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4.7UH, SHIELDED, 5.5A; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:NPIM_B Series; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, Shielded, 5.5A; Inductance Nic Components - 41AH8893 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 5.5A; Inductance Nic Components
41AH8893
Inductor, 4.7Uh, Shielded, 5.5A; Inductance Nic Components 41AH8893
INDUCTOR, 4.7UH, SHIELDED, 5.5A; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:NPIM_B Series; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 5.5A; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:NPIM_B Series; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, Shielded, 5.5A; Inductance Nic Components - 41AH8892 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 5.5A; Inductance Nic Components
41AH8892
Inductor, 4.7Uh, Shielded, 5.5A; Inductance Nic Components 41AH8892
INDUCTOR, 4.7UH, SHIELDED, 5.5A; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:NPIM_B Series; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 5.5A; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:NPIM_B Series; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8893
Product Name Inductor, 4.7Uh, Shielded, 5.5A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-008 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details