NIC Components Corp. Inductor, 560Nh, Shielded, 22A; Inductance Nic Components NPIM63ZR56MTRF

Description
INDUCTOR, 560NH, SHIELDED, 22A; Inductance:560nH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.8mm RoHS Compliant: Yes
Description
INDUCTOR, 560NH, SHIELDED, 22A; Inductance:560nH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 560Nh, Shielded, 22A; Inductance Nic Components - 41AH8877 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Nh, Shielded, 22A; Inductance Nic Components
41AH8877
Inductor, 560Nh, Shielded, 22A; Inductance Nic Components 41AH8877
INDUCTOR, 560NH, SHIELDED, 22A; Inductance:560nH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 560NH, SHIELDED, 22A; Inductance:560nH; RMS Current (Irms):22A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 560Nh, Shielded, 22A; Inductance Nic Components - 41AH8876 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Nh, Shielded, 22A; Inductance Nic Components
41AH8876
Inductor, 560Nh, Shielded, 22A; Inductance Nic Components 41AH8876
INDUCTOR, 560NH, SHIELDED, 22A; Inductance:560nH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 560NH, SHIELDED, 22A; Inductance:560nH; RMS Current (Irms):22A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8877
Product Name Inductor, 560Nh, Shielded, 22A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details