NIC Components Corp. Inductor, 2.2Uh, Shielded, 10A; Inductance Nic Components NPIM63Z2R2MTRF

Description
INDUCTOR, 2.2UH, SHIELDED, 10A; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.9mm RoHS Compliant: Yes
Description
INDUCTOR, 2.2UH, SHIELDED, 10A; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, Shielded, 10A; Inductance Nic Components - 41AH8880 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 10A; Inductance Nic Components
41AH8880
Inductor, 2.2Uh, Shielded, 10A; Inductance Nic Components 41AH8880
INDUCTOR, 2.2UH, SHIELDED, 10A; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.9mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 10A; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.9mm RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, Shielded, 10A; Inductance Nic Components - 41AH8881 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 10A; Inductance Nic Components
41AH8881
Inductor, 2.2Uh, Shielded, 10A; Inductance Nic Components 41AH8881
INDUCTOR, 2.2UH, SHIELDED, 10A; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.9mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 10A; Inductance:2.2µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8880
Product Name Inductor, 2.2Uh, Shielded, 10A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678550 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N7 0302CS-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers