NIC Components Corp. Inductor, 1.8Uh, Shielded, 14A; Inductance Nic Components NPIM63Z1R8MTRF

Description
INDUCTOR, 1.8UH, SHIELDED, 14A; Inductance:1.8µH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.9mm RoHS Compliant: Yes
Description
INDUCTOR, 1.8UH, SHIELDED, 14A; Inductance:1.8µH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.8Uh, Shielded, 14A; Inductance Nic Components - 41AH8879 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Uh, Shielded, 14A; Inductance Nic Components
41AH8879
Inductor, 1.8Uh, Shielded, 14A; Inductance Nic Components 41AH8879
INDUCTOR, 1.8UH, SHIELDED, 14A; Inductance:1.8µH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.9mm RoHS Compliant: Yes

INDUCTOR, 1.8UH, SHIELDED, 14A; Inductance:1.8µH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.9mm RoHS Compliant: Yes

Supplier's Site
Inductor, 1.8Uh, Shielded, 14A; Inductance Nic Components - 41AH8878 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Uh, Shielded, 14A; Inductance Nic Components
41AH8878
Inductor, 1.8Uh, Shielded, 14A; Inductance Nic Components 41AH8878
INDUCTOR, 1.8UH, SHIELDED, 14A; Inductance:1.8µH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.9mm RoHS Compliant: Yes

INDUCTOR, 1.8UH, SHIELDED, 14A; Inductance:1.8µH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8879
Product Name Inductor, 1.8Uh, Shielded, 14A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Common Mode Chokes - 486-3-108-426-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details