NIC Components Corp. Inductor, 1.5Uh, Shielded, 6A; Inductance Nic Components NPIM58P1R5MTRF

Description
INDUCTOR, 1.5UH, SHIELDED, 6A; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 1.6mm; DC Resistance Max:0.03ohm RoHS Compliant: Yes
Description
INDUCTOR, 1.5UH, SHIELDED, 6A; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 1.6mm; DC Resistance Max:0.03ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Uh, Shielded, 6A; Inductance Nic Components - 41AH8873 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 6A; Inductance Nic Components
41AH8873
Inductor, 1.5Uh, Shielded, 6A; Inductance Nic Components 41AH8873
INDUCTOR, 1.5UH, SHIELDED, 6A; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 1.6mm; DC Resistance Max:0.03ohm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 6A; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 1.6mm; DC Resistance Max:0.03ohm RoHS Compliant: Yes

Supplier's Site
Inductor, 1.5Uh, Shielded, 6A; Inductance Nic Components - 41AH8872 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 6A; Inductance Nic Components
41AH8872
Inductor, 1.5Uh, Shielded, 6A; Inductance Nic Components 41AH8872
INDUCTOR, 1.5UH, SHIELDED, 6A; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 1.6mm; DC Resistance Max:0.03ohm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 6A; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 1.6mm; DC Resistance Max:0.03ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8873
Product Name Inductor, 1.5Uh, Shielded, 6A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 1.5 microH
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-1N9 0302CS-1N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details