NIC Components Corp. Inductor, 4.7Uh, Shielded, 4.6A; Inductance Nic Components NPIM53P4R7MTRF

Description
INDUCTOR, 4.7UH, SHIELDED, 4.6A; Inductance:4.7µH; RMS Current (Irms):4.6A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm RoHS Compliant: Yes
Description
INDUCTOR, 4.7UH, SHIELDED, 4.6A; Inductance:4.7µH; RMS Current (Irms):4.6A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, Shielded, 4.6A; Inductance Nic Components - 41AH8870 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 4.6A; Inductance Nic Components
41AH8870
Inductor, 4.7Uh, Shielded, 4.6A; Inductance Nic Components 41AH8870
INDUCTOR, 4.7UH, SHIELDED, 4.6A; Inductance:4.7µH; RMS Current (Irms):4.6A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 4.6A; Inductance:4.7µH; RMS Current (Irms):4.6A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, Shielded, 4.6A; Inductance Nic Components - 41AH8871 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 4.6A; Inductance Nic Components
41AH8871
Inductor, 4.7Uh, Shielded, 4.6A; Inductance Nic Components 41AH8871
INDUCTOR, 4.7UH, SHIELDED, 4.6A; Inductance:4.7µH; RMS Current (Irms):4.6A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 4.6A; Inductance:4.7µH; RMS Current (Irms):4.6A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8870
Product Name Inductor, 4.7Uh, Shielded, 4.6A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details