NIC Components Corp. Inductor, 2.2Uh, Shielded, 5.5A; Inductance Nic Components NPIM53P2R2MTRF

Description
INDUCTOR, 2.2UH, SHIELDED, 5.5A; Inductance:2.2µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm RoHS Compliant: Yes
Description
INDUCTOR, 2.2UH, SHIELDED, 5.5A; Inductance:2.2µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, Shielded, 5.5A; Inductance Nic Components - 41AH8868 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 5.5A; Inductance Nic Components
41AH8868
Inductor, 2.2Uh, Shielded, 5.5A; Inductance Nic Components 41AH8868
INDUCTOR, 2.2UH, SHIELDED, 5.5A; Inductance:2.2µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 5.5A; Inductance:2.2µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, Shielded, 5.5A; Inductance Nic Components - 41AH8869 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 5.5A; Inductance Nic Components
41AH8869
Inductor, 2.2Uh, Shielded, 5.5A; Inductance Nic Components 41AH8869
INDUCTOR, 2.2UH, SHIELDED, 5.5A; Inductance:2.2µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 5.5A; Inductance:2.2µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:NPIM_P Series; Power Inductor Case:5.7mm x 5.2mm x 2.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8868
Product Name Inductor, 2.2Uh, Shielded, 5.5A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1910598P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.7 ohms
Rated DC Current 370 milliamps
Lead Style Axial
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N8 0201DS-4N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers