INDUCTOR, 4.7UH, SHIELDED, 4A; Inductance:4.7µH; RMS Current (Irms):4A; Inductor Construction:Shielde
INDUCTOR, 4.7UH, SHIELDED, 4A; Inductance:4.7µH; RMS Current (Irms):4A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 41AH8867 |
| Product Name | Inductor, 4.7Uh, Shielded, 4A; Inductance Nic Components |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 4.7 microH |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.0600 ohms |