NIC Components Corp. Inductor, 3.3Uh, Shielded, 5A; Inductance Nic Components NPIM53B3R3MTRF

Description
INDUCTOR, 3.3UH, SHIELDED, 5A; Inductance:3.3µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:NPIM_B Series; DC Resistance Max:0.038ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3.3UH, SHIELDED, 5A; Inductance:3.3µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:NPIM_B Series; DC Resistance Max:0.038ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, Shielded, 5A; Inductance Nic Components - 41AH8865 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 5A; Inductance Nic Components
41AH8865
Inductor, 3.3Uh, Shielded, 5A; Inductance Nic Components 41AH8865
INDUCTOR, 3.3UH, SHIELDED, 5A; Inductance:3.3µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:NPIM_B Series; DC Resistance Max:0.038ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 5A; Inductance:3.3µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:NPIM_B Series; DC Resistance Max:0.038ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.3Uh, Shielded, 5A; Inductance Nic Components - 41AH8864 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 5A; Inductance Nic Components
41AH8864
Inductor, 3.3Uh, Shielded, 5A; Inductance Nic Components 41AH8864
INDUCTOR, 3.3UH, SHIELDED, 5A; Inductance:3.3µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:NPIM_B Series; DC Resistance Max:0.038ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 5A; Inductance:3.3µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:NPIM_B Series; DC Resistance Max:0.038ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8865
Product Name Inductor, 3.3Uh, Shielded, 5A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0380 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1048399P - RS Components, Ltd.
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
Common Mode Chokes - 486-DKFP-C22C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details