NIC Components Corp. Inductor, 800Nh, Shielded, 13A; Inductance Nic Components NPIM52ZR80MTRF

Description
INDUCTOR, 800NH, SHIELDED, 13A; Inductance:800nH; RMS Current (Irms):13A; Inductor Construction:Shielde d; Saturation Current (Isat):13.5A; Product Range:NPIM_Z Series; DC Resistance Max:0.0118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 800NH, SHIELDED, 13A; Inductance:800nH; RMS Current (Irms):13A; Inductor Construction:Shielde d; Saturation Current (Isat):13.5A; Product Range:NPIM_Z Series; DC Resistance Max:0.0118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 800Nh, Shielded, 13A; Inductance Nic Components - 41AH8860 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 800Nh, Shielded, 13A; Inductance Nic Components
41AH8860
Inductor, 800Nh, Shielded, 13A; Inductance Nic Components 41AH8860
INDUCTOR, 800NH, SHIELDED, 13A; Inductance:800nH; RMS Current (Irms):13A; Inductor Construction:Shielde d; Saturation Current (Isat):13.5A; Product Range:NPIM_Z Series; DC Resistance Max:0.0118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 800NH, SHIELDED, 13A; Inductance:800nH; RMS Current (Irms):13A; Inductor Construction:Shielded; Saturation Current (Isat):13.5A; Product Range:NPIM_Z Series; DC Resistance Max:0.0118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 800Nh, Shielded, 13A; Inductance Nic Components - 41AH8861 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 800Nh, Shielded, 13A; Inductance Nic Components
41AH8861
Inductor, 800Nh, Shielded, 13A; Inductance Nic Components 41AH8861
INDUCTOR, 800NH, SHIELDED, 13A; Inductance:800nH; RMS Current (Irms):13A; Inductor Construction:Shielde d; Saturation Current (Isat):13.5A; Product Range:NPIM_Z Series; DC Resistance Max:0.0118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 800NH, SHIELDED, 13A; Inductance:800nH; RMS Current (Irms):13A; Inductor Construction:Shielded; Saturation Current (Isat):13.5A; Product Range:NPIM_Z Series; DC Resistance Max:0.0118ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8860
Product Name Inductor, 800Nh, Shielded, 13A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 0.8000 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers