NIC Components Corp. Inductor, 1Uh, Shielded, 10.5A; Inductance Nic Components NPIM52Z1R0MTRF

Description
INDUCTOR, 1UH, SHIELDED, 10.5A; Inductance:1µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde d; Saturation Current (Isat):12.8A; Product Range:NPIM_Z Series; Power Inductor Case:5.5mm x 5.3mm x 1.9mm RoHS Compliant: Yes
Description
INDUCTOR, 1UH, SHIELDED, 10.5A; Inductance:1µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde d; Saturation Current (Isat):12.8A; Product Range:NPIM_Z Series; Power Inductor Case:5.5mm x 5.3mm x 1.9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Uh, Shielded, 10.5A; Inductance Nic Components - 41AH8862 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 10.5A; Inductance Nic Components
41AH8862
Inductor, 1Uh, Shielded, 10.5A; Inductance Nic Components 41AH8862
INDUCTOR, 1UH, SHIELDED, 10.5A; Inductance:1µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde d; Saturation Current (Isat):12.8A; Product Range:NPIM_Z Series; Power Inductor Case:5.5mm x 5.3mm x 1.9mm RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 10.5A; Inductance:1µH; RMS Current (Irms):10.5A; Inductor Construction:Shielded; Saturation Current (Isat):12.8A; Product Range:NPIM_Z Series; Power Inductor Case:5.5mm x 5.3mm x 1.9mm RoHS Compliant: Yes

Supplier's Site
Inductor, 1Uh, Shielded, 10.5A; Inductance Nic Components - 41AH8863 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 10.5A; Inductance Nic Components
41AH8863
Inductor, 1Uh, Shielded, 10.5A; Inductance Nic Components 41AH8863
INDUCTOR, 1UH, SHIELDED, 10.5A; Inductance:1µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde d; Saturation Current (Isat):12.8A; Product Range:NPIM_Z Series; Power Inductor Case:5.5mm x 5.3mm x 1.9mm RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 10.5A; Inductance:1µH; RMS Current (Irms):10.5A; Inductor Construction:Shielded; Saturation Current (Isat):12.8A; Product Range:NPIM_Z Series; Power Inductor Case:5.5mm x 5.3mm x 1.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8862
Product Name Inductor, 1Uh, Shielded, 10.5A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Common Mode Chokes - 1048400P - RS Components, Ltd.
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke
Inductance Range 1000 microH
View Details
Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details