NIC Components Corp. Inductor, 470Nh, Shielded, 11.5A; Inductance Nic Components NPIM52PR47MTRF

Description
INDUCTOR, 470NH, SHIELDED, 11.5A; Inductance:470nH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:NPIM_P Series; DC Resistance Max:0.0086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 470NH, SHIELDED, 11.5A; Inductance:470nH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:NPIM_P Series; DC Resistance Max:0.0086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 470Nh, Shielded, 11.5A; Inductance Nic Components - 41AH8852 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 11.5A; Inductance Nic Components
41AH8852
Inductor, 470Nh, Shielded, 11.5A; Inductance Nic Components 41AH8852
INDUCTOR, 470NH, SHIELDED, 11.5A; Inductance:470nH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:NPIM_P Series; DC Resistance Max:0.0086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 11.5A; Inductance:470nH; RMS Current (Irms):11.5A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:NPIM_P Series; DC Resistance Max:0.0086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 470Nh, Shielded, 11.5A; Inductance Nic Components - 41AH8853 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 11.5A; Inductance Nic Components
41AH8853
Inductor, 470Nh, Shielded, 11.5A; Inductance Nic Components 41AH8853
INDUCTOR, 470NH, SHIELDED, 11.5A; Inductance:470nH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:NPIM_P Series; DC Resistance Max:0.0086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 11.5A; Inductance:470nH; RMS Current (Irms):11.5A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:NPIM_P Series; DC Resistance Max:0.0086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8852
Product Name Inductor, 470Nh, Shielded, 11.5A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 0.4700 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0086 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J335JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details